Manufacturer: Linear Technology
Win Source Part Number: 783219-LTC3104EDE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 15 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.6 V ~ 13.8 V, 300mA
Voltage/Current - Output 2: 0.6 V ~ 14.5 V, 10mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: LTC3104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): PSA60; STPRDC01TR; PSA60TR; LTC3104EMSE#PBF;
Introduction Date: November 04, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 783219-LTC3104EDE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3104EDE#PBF |
| Package Type | Other; 14-WFDFN Exposed Pad |