Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#TRPBF 783216-LTC3026IMSE-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783216-LTC3026IMSE-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 1.5A Family Name: LTC3026-1 Output Voltage: 0.4V Categories: Integrated Circuits (ICs) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 2.6V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 1.5A Alternative Parts (Cross-Reference): RP132S001D-E2-YE; RP132S001B-E2-YE; RC1117DT; RC1117D; Introduction Date: August 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783216-LTC3026IMSE-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 1.5A Family Name: LTC3026-1 Output Voltage: 0.4V Categories: Integrated Circuits (ICs) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 2.6V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 1.5A Alternative Parts (Cross-Reference): RP132S001D-E2-YE; RP132S001B-E2-YE; RC1117DT; RC1117D; Introduction Date: August 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#TRPBF - 783216-LTC3026IMSE-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#TRPBF
783216-LTC3026IMSE-1#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#TRPBF 783216-LTC3026IMSE-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783216-LTC3026IMSE-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Configuration: Positive Output Current: 1.5A Family Name: LTC3026-1 Output Voltage: 0.4V Categories: Integrated Circuits (ICs) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Package: 10-MSOP-EP Output Voltage MAX: 2.6V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 1.5A Alternative Parts (Cross-Reference): RP132S001D-E2-YE; RP132S001B-E2-YE; RC1117DT; RC1117D; Introduction Date: August 06, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783216-LTC3026IMSE-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1.5A
Family Name: LTC3026-1
Output Voltage: 0.4V
Categories: Integrated Circuits (ICs)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 10-MSOP-EP
Output Voltage MAX: 2.6V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 1.5A
Alternative Parts (Cross-Reference): RP132S001D-E2-YE; RP132S001B-E2-YE; RC1117DT; RC1117D;
Introduction Date: August 06, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 783216-LTC3026IMSE-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE-1#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1965EMS8E#PBF - 1058958-LT1965EMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#TRPBF - 1058924-LT1962EMS8-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095504-SP6200EM5-L-3-3/TR - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Bulk
View Details