Manufacturer: Linear Technology
Win Source Part Number: 783215-LTC3026IMSE#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1.5A
Family Name: LTC3026
Output Voltage: 0.4V
Categories: Integrated Circuits (ICs)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 10-MSOP-EP
Output Voltage MAX: 2.6V
Voltage Input MAX: 3.5, 5.5V
Voltage Dropout (Maximum): 0.25V @ 1.5A
Alternative Parts (Cross-Reference): TPS74201RGRR; TPS7A8300ARGWT; TPS7A8300ARGWR ; LP38500TJ-ADJ;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 783215-LTC3026IMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC3026IMSE#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good |