Manufacturer: Linear Technology
Win Source Part Number: 783214-LTC3026EDD-1#
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1.5A
Family Name: LTC3026-1
Output Voltage: 0.4V
Categories: Integrated Circuits (ICs)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 2.6V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 1.5A
Alternative Parts (Cross-Reference): TPS74201RGRR; RC1117DX; RC1117D; RP132S001D-E2-YE;
Introduction Date: August 06, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 783214-LTC3026EDD-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD-1#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good |