Manufacturer: Linear Technology
Win Source Part Number: 783213-LTC3025IDC-2#
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LTC3025-2
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 6-DFN (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.17V @ 500mA
Alternative Parts (Cross-Reference): RT9166A-1BPXL; XC6210B12AMR-G; BD35269HFN-TR; MCP1826T1202E/DC ;
Introduction Date: April 20, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 783213-LTC3025IDC-2#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC3025IDC-2#TRMPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Special Features | Input Overcurrent Protection; Enable |