Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-3#TRMPBF 783211-LTC3025EDC-3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783211-LTC3025EDC-3# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LTC3025-3 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.185V @ 500mA Alternative Parts (Cross-Reference): LP3881ET-1.5/NOPB; RP131J151B-T1-FE; LP3881ET-1.5; RP131J151D-T1-FE; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783211-LTC3025EDC-3# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LTC3025-3 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.185V @ 500mA Alternative Parts (Cross-Reference): LP3881ET-1.5/NOPB; RP131J151B-T1-FE; LP3881ET-1.5; RP131J151D-T1-FE; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-3#TRMPBF - 783211-LTC3025EDC-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-3#TRMPBF
783211-LTC3025EDC-3#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-3#TRMPBF 783211-LTC3025EDC-3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783211-LTC3025EDC-3# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: LTC3025-3 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: 6-DFN (2x2) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.185V @ 500mA Alternative Parts (Cross-Reference): LP3881ET-1.5/NOPB; RP131J151B-T1-FE; LP3881ET-1.5; RP131J151D-T1-FE; Introduction Date: April 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783211-LTC3025EDC-3#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: LTC3025-3
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 6-DFN (2x2)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.185V @ 500mA
Alternative Parts (Cross-Reference): LP3881ET-1.5/NOPB; RP131J151B-T1-FE; LP3881ET-1.5; RP131J151D-T1-FE;
Introduction Date: April 20, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 783211-LTC3025EDC-3#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC-3#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT317AT#PBF - 072366-LT317AT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-1.5#TRPBF - 1058929-LT1963AES8-1.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-5#PBF - 020351-LT1962EMS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details