Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974IUP#PBF 783201-LTC2974IUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783201-LTC2974IUP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 64-WFQFN Exposed Pad Applications: Monitor, Sequencer, Supervisor Mounting: SMD Voltage - Input: 4.5 V ~ 15 V Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V Family Name: LTC2974 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2974CUP#TRPBF; LTC2974IUP#TRPBF; Introduction Date: January 26, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783201-LTC2974IUP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 64-WFQFN Exposed Pad Applications: Monitor, Sequencer, Supervisor Mounting: SMD Voltage - Input: 4.5 V ~ 15 V Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V Family Name: LTC2974 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2974CUP#TRPBF; LTC2974IUP#TRPBF; Introduction Date: January 26, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974IUP#PBF - 783201-LTC2974IUP#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974IUP#PBF
783201-LTC2974IUP#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974IUP#PBF 783201-LTC2974IUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 783201-LTC2974IUP#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 64-WFQFN Exposed Pad Applications: Monitor, Sequencer, Supervisor Mounting: SMD Voltage - Input: 4.5 V ~ 15 V Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V Family Name: LTC2974 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2974CUP#TRPBF; LTC2974IUP#TRPBF; Introduction Date: January 26, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783201-LTC2974IUP#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 64-WFQFN Exposed Pad
Applications: Monitor, Sequencer, Supervisor
Mounting: SMD
Voltage - Input: 4.5 V ~ 15 V
Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V
Family Name: LTC2974
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): LTC2974CUP#TRPBF; LTC2974IUP#TRPBF;
Introduction Date: January 26, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783201-LTC2974IUP#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974IUP#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 5 to 10 volts
View Details
PMIC - PMIC - Supervisors - LTC2901-1CGN - 072543-LTC2901-1CGN - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#TRPBF - 119451-LTC1698ES#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
IQ 1800 µA
View Details