Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974CUP#PBF 783200-LTC2974CUP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783200-LTC2974CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Applications: Monitor, Sequencer, Supervisor Mounting: SMD Voltage - Input: 4.5 V ~ 15 V Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V Family Name: LTC2974 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2974IUP#TRPBF; LTC2974CUP#TRPBF; Introduction Date: January 26, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783200-LTC2974CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Applications: Monitor, Sequencer, Supervisor Mounting: SMD Voltage - Input: 4.5 V ~ 15 V Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V Family Name: LTC2974 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2974IUP#TRPBF; LTC2974CUP#TRPBF; Introduction Date: January 26, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974CUP#PBF - 783200-LTC2974CUP#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974CUP#PBF
783200-LTC2974CUP#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974CUP#PBF 783200-LTC2974CUP#PBF
Manufacturer: Linear Technology Win Source Part Number: 783200-LTC2974CUP#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Applications: Monitor, Sequencer, Supervisor Mounting: SMD Voltage - Input: 4.5 V ~ 15 V Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V Family Name: LTC2974 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2974IUP#TRPBF; LTC2974CUP#TRPBF; Introduction Date: January 26, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783200-LTC2974CUP#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-WFQFN Exposed Pad
Applications: Monitor, Sequencer, Supervisor
Mounting: SMD
Voltage - Input: 4.5 V ~ 15 V
Operating Supply Voltage: 3.3V, 4.5 V ~ 15 V
Family Name: LTC2974
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): LTC2974IUP#TRPBF; LTC2974CUP#TRPBF;
Introduction Date: January 26, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783200-LTC2974CUP#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2974CUP#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TCU - 1257668-SP708TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#TRPBF - 120853-LT1640ALCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details