Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CTS8-2#TRPBF 783185-LTC2955CTS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783185-LTC2955CTS8-2 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Voltage - Input: ±36V Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2955 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UC1907L; UC2838ANG4; LM494CJ; UC2907Q; Introduction Date: February 29, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783185-LTC2955CTS8-2 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Voltage - Input: ±36V Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2955 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UC1907L; UC2838ANG4; LM494CJ; UC2907Q; Introduction Date: February 29, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CTS8-2#TRPBF - 783185-LTC2955CTS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CTS8-2#TRPBF
783185-LTC2955CTS8-2#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CTS8-2#TRPBF 783185-LTC2955CTS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783185-LTC2955CTS8-2 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Voltage - Input: ±36V Operating Supply Voltage: 1.5 V ~ 36 V Family Name: LTC2955 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): UC1907L; UC2838ANG4; LM494CJ; UC2907Q; Introduction Date: February 29, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783185-LTC2955CTS8-2#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Voltage - Input: ±36V
Operating Supply Voltage: 1.5 V ~ 36 V
Family Name: LTC2955
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): UC1907L; UC2838ANG4; LM494CJ; UC2907Q;
Introduction Date: February 29, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783185-LTC2955CTS8-2#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CTS8-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF - 118378-LTC1728ES5-5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Power Management - Specialized - LT3485EDD-3#PBF - 072371-LT3485EDD-3#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details