Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953CDD-2#PBF 783180-LTC2953CDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783180-LTC2953CDD-2# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953CDD-1; LTC2953CDD-2; LTC2953CDD-2#TRPBF; LTC2953CDD-1#PBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783180-LTC2953CDD-2# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953CDD-1; LTC2953CDD-2; LTC2953CDD-2#TRPBF; LTC2953CDD-1#PBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953CDD-2#PBF - 783180-LTC2953CDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953CDD-2#PBF
783180-LTC2953CDD-2#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953CDD-2#PBF 783180-LTC2953CDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783180-LTC2953CDD-2# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 27 V Family Name: LTC2953 Categories: Integrated Circuits (ICs) Operating Supply Current: 14μA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2953CDD-1; LTC2953CDD-2; LTC2953CDD-2#TRPBF; LTC2953CDD-1#PBF; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783180-LTC2953CDD-2#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 27 V
Family Name: LTC2953
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14μA
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LTC2953CDD-1; LTC2953CDD-2; LTC2953CDD-2#TRPBF; LTC2953CDD-1#PBF;
Introduction Date: June 19, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783180-LTC2953CDD-2#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2953CDD-2#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2960CTS8-3#TRPBF - 1062331-LTC2960CTS8-3#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS#TRPBF - 1060950-LTC1645IS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 14-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Supervisors - LTC1232CN8 - 072442-LTC1232CN8 - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP; PDIP; 8-PDIP
View Details