Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-1#TRPBF 783177-LTC2951ITS8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783177-LTC2951ITS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2951ITS8-1#TR; LTC2951ITS8-1#TRM; LTC2951ITS8-1; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783177-LTC2951ITS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2951ITS8-1#TR; LTC2951ITS8-1#TRM; LTC2951ITS8-1; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-1#TRPBF - 783177-LTC2951ITS8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-1#TRPBF
783177-LTC2951ITS8-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-1#TRPBF 783177-LTC2951ITS8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783177-LTC2951ITS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Push Button, On/Off Controller Mounting: SMD Operating Supply Voltage: 2.7 V ~ 26.4 V Family Name: LTC2951 Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2951ITS8-1#TR; LTC2951ITS8-1#TRM; LTC2951ITS8-1; Introduction Date: April 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783177-LTC2951ITS8-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Push Button, On/Off Controller
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 26.4 V
Family Name: LTC2951
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): LTC2951ITS8-1#TR; LTC2951ITS8-1#TRM; LTC2951ITS8-1;
Introduction Date: April 15, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783177-LTC2951ITS8-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2951ITS8-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2909CDDB-5#TRPBF - 1062171-LTC2909CDDB-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Battery Management - LTC4066EUF#PBF - 1063300-LTC4066EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP706TEU - 1257645-SP706TEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-B1#TRPBF - 1062168-LTC2908ITS8-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details