Win Source Electronics PMIC - PMIC - Battery Management - LTC2941IDCB#TRMPBF 783167-LTC2941IDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783167-LTC2941IDCB#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; BQ2052SN-A515TRG4; MAX17044X+U; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783167-LTC2941IDCB#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; BQ2052SN-A515TRG4; MAX17044X+U; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2941IDCB#TRMPBF - 783167-LTC2941IDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2941IDCB#TRMPBF
783167-LTC2941IDCB#TRMPBF
PMIC - PMIC - Battery Management - LTC2941IDCB#TRMPBF 783167-LTC2941IDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783167-LTC2941IDCB#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2941 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; BQ2052SN-A515TRG4; MAX17044X+U; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783167-LTC2941IDCB#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WFDFN Exposed Pad
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: LTC2941
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): bq2052SN; bq2052SN-A515TR; BQ2052SN-A515TRG4; MAX17044X+U;
Introduction Date: February 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783167-LTC2941IDCB#TRMPBF
Product Name PMIC - PMIC - Battery Management - LTC2941IDCB#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1536IS8#TRPBF - 117079-LTC1536IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Supervisors - LTC2934ITS8-2#TRMPBF - 020547-LTC2934ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1536IS8 - 1207685-LTC1536IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details