Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CDE#PBF 783162-LTC2938CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783162-LTC2938CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC2938CMS#PBF; LTC2938CMS#TRPBF ; LTC2938CDE#TRPBF; LTC2938IDE#TRPBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783162-LTC2938CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC2938CMS#PBF; LTC2938CMS#TRPBF ; LTC2938CDE#TRPBF; LTC2938IDE#TRPBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CDE#PBF - 783162-LTC2938CDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CDE#PBF
783162-LTC2938CDE#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CDE#PBF 783162-LTC2938CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783162-LTC2938CDE#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Four Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 5 V Family Name: LTC2938 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): LTC2938CMS#PBF; LTC2938CMS#TRPBF ; LTC2938CDE#TRPBF; LTC2938IDE#TRPBF; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783162-LTC2938CDE#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Applications: Four Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 5 V
Family Name: LTC2938
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): LTC2938CMS#PBF; LTC2938CMS#TRPBF ; LTC2938CDE#TRPBF; LTC2938IDE#TRPBF;
Introduction Date: July 24, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783162-LTC2938CDE#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2938CDE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Battery Management - LTC2943IDD#PBF - 1062298-LTC2943IDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details