Win Source Electronics PMIC - PMIC - Supervisors - LTC2935CTS8-2#TRPBF 783159-LTC2935CTS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783159-LTC2935CTS8-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2935 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2935CDC-2#PBF; LTC2935CDC-2#TRMPBF; LTC2935CTS8-2#PBF; LTC2935CTS8-2#TRMPBF ; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783159-LTC2935CTS8-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2935 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2935CDC-2#PBF; LTC2935CDC-2#TRMPBF; LTC2935CTS8-2#PBF; LTC2935CTS8-2#TRMPBF ; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2935CTS8-2#TRPBF - 783159-LTC2935CTS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2935CTS8-2#TRPBF
783159-LTC2935CTS8-2#TRPBF
PMIC - PMIC - Supervisors - LTC2935CTS8-2#TRPBF 783159-LTC2935CTS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783159-LTC2935CTS8-2 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2935 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC2935CDC-2#PBF; LTC2935CDC-2#TRMPBF; LTC2935CTS8-2#PBF; LTC2935CTS8-2#TRMPBF ; Introduction Date: May 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783159-LTC2935CTS8-2#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 8 Selectable Threshold Combinations
Family Name: LTC2935
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): LTC2935CDC-2#PBF; LTC2935CDC-2#TRMPBF; LTC2935CTS8-2#PBF; LTC2935CTS8-2#TRMPBF;
Introduction Date: May 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783159-LTC2935CTS8-2#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2935CTS8-2#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706PCP - 1257627-SP706PCP - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#PBF - 107464-LTC1726IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC690CS8#PBF - 072647-LTC690CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details