Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930IDD#PBF 783148-LTC2930IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783148-LTC2930IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2930 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2930IDD#TRPBF; LTC2930CDD#PBF; LTC2930CDD; LTC2930CDD#TRPBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783148-LTC2930IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2930 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2930IDD#TRPBF; LTC2930CDD#PBF; LTC2930CDD; LTC2930CDD#TRPBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930IDD#PBF - 783148-LTC2930IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930IDD#PBF
783148-LTC2930IDD#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930IDD#PBF 783148-LTC2930IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783148-LTC2930IDD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Six Power Supply Monitor Mounting: SMD Operating Supply Voltage: 1 V ~ 7 V Family Name: LTC2930 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): LTC2930IDD#TRPBF; LTC2930CDD#PBF; LTC2930CDD; LTC2930CDD#TRPBF; Introduction Date: January 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783148-LTC2930IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Six Power Supply Monitor
Mounting: SMD
Operating Supply Voltage: 1 V ~ 7 V
Family Name: LTC2930
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): LTC2930IDD#TRPBF; LTC2930CDD#PBF; LTC2930CDD; LTC2930CDD#TRPBF;
Introduction Date: January 23, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783148-LTC2930IDD#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930IDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#TRPBF - 122650-LT1640LIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC694CS8#TRPBF - 116192-LTC694CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF - 1062170-LTC2909CDDB-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CG#PBF - 020470-LTC1421CG#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details