Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#PBF 783137-LTC2925CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783137-LTC2925CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2925 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783137-LTC2925CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2925 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#PBF - 783137-LTC2925CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#PBF
783137-LTC2925CUF#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#PBF 783137-LTC2925CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783137-LTC2925CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-WFQFN Exposed Pad Applications: Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.9 V ~ 5.5 V Family Name: LTC2925 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783137-LTC2925CUF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-WFQFN Exposed Pad
Applications: Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 5.5 V
Family Name: LTC2925
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): ISL6131IR-T; ISL6131IRZA-T; ISL6132IRZA; ISL6132IR-T;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783137-LTC2925CUF#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925CUF#PBF
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF - 118740-LTC3725IMSE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP-EP
IQ 1400 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-3.3#TRMPBF - 121225-LTC1728ES5-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC1536CS8#PBF - 020481-LTC1536CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details