Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRMPBF 783131-LTC2920-1CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783131-LTC2920-1CS5# TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: Single/Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: LTC2920-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): ZSM300N8TC; ZM33064N8TA; ZM33064N8; UZM33064N8; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783131-LTC2920-1CS5# TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: Single/Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: LTC2920-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): ZSM300N8TC; ZM33064N8TA; ZM33064N8; UZM33064N8; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRMPBF - 783131-LTC2920-1CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRMPBF
783131-LTC2920-1CS5#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRMPBF 783131-LTC2920-1CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783131-LTC2920-1CS5# TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Applications: Single/Dual Power Supply Controller Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Family Name: LTC2920-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): ZSM300N8TC; ZM33064N8TA; ZM33064N8; UZM33064N8; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783131-LTC2920-1CS5#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-5 Thin, TSOT-23-5
Applications: Single/Dual Power Supply Controller
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Family Name: LTC2920-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): ZSM300N8TC; ZM33064N8TA; ZM33064N8; UZM33064N8;
Introduction Date: March 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783131-LTC2920-1CS5#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-1CS5#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706REN - 1257633-SP706REN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-2.5#TRPBF - 1061068-LTC1726ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2905ITS8#TRMPBF - 124154-LTC2905ITS8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#TRPBF - 124121-LTC1647-3CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details