Win Source Electronics PMIC - PMIC - Supervisors - LTC2918CMS-B1#TRPBF 783121-LTC2918CMS-B1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783121-LTC2918CMS-B1 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6822WUK+; MAX6869UK39D1S+T; MAX6869UK38D3L+T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783121-LTC2918CMS-B1 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6822WUK+; MAX6869UK39D1S+T; MAX6869UK38D3L+T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2918CMS-B1#TRPBF - 783121-LTC2918CMS-B1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2918CMS-B1#TRPBF
783121-LTC2918CMS-B1#TRPBF
PMIC - PMIC - Supervisors - LTC2918CMS-B1#TRPBF 783121-LTC2918CMS-B1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783121-LTC2918CMS-B1 #TRPBF Packaging: Reel package Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150 ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Family Name: LTC2918 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6822WUK+; MAX6869UK39D1S+T; MAX6869UK38D3L+T; Introduction Date: September 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783121-LTC2918CMS-B1#TRPBF
Packaging: Reel package
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150 ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Family Name: LTC2918
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MCP1320T-19HI/OT; MAX6822WUK+; MAX6869UK39D1S+T; MAX6869UK38D3L+T;
Introduction Date: September 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783121-LTC2918CMS-B1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2918CMS-B1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727IS8-2.5#PBF - 1061072-LTC1727IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC690CN8 - 1209293-LTC690CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC692CS8#PBF - 1064149-LTC692CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details