Win Source Electronics PMIC - PMIC - Supervisors - LTC2910CGN#PBF 783083-LTC2910CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783083-LTC2910CGN#PB F Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2910CGN#TR; LTC2910CGN; LTC2910CDHC#TR; LTC2910CDHC; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783083-LTC2910CGN#PB F Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2910CGN#TR; LTC2910CGN; LTC2910CDHC#TR; LTC2910CDHC; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2910CGN#PBF - 783083-LTC2910CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2910CGN#PBF
783083-LTC2910CGN#PBF
PMIC - PMIC - Supervisors - LTC2910CGN#PBF 783083-LTC2910CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783083-LTC2910CGN#PB F Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 8 Reset Timeout: 6 ms Minimum Voltage - Threshold: 8 Selectable Threshold Combinations Family Name: LTC2910 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC2910CGN#TR; LTC2910CGN; LTC2910CDHC#TR; LTC2910CDHC; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783083-LTC2910CGN#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 8
Reset Timeout: 6 ms Minimum
Voltage - Threshold: 8 Selectable Threshold Combinations
Family Name: LTC2910
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC2910CGN#TR; LTC2910CGN; LTC2910CDHC#TR; LTC2910CDHC;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783083-LTC2910CGN#PBF
Product Name PMIC - PMIC - Supervisors - LTC2910CGN#PBF
Number of Supplies 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-3CGN#TRPBF - 124121-LTC1647-3CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3566EUF-2#TRPBF - 1062710-LTC3566EUF-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-2#TRPBF - 105640-LT3468ES5-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC2900-1CDD#TRPBF - 1062116-LTC2900-1CDD#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x3)
View Details