Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IUFD#PBF 783034-LTC2870IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783034-LTC2870IUFD#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2870 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783034-LTC2870IUFD#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2870 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IUFD#PBF - 783034-LTC2870IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IUFD#PBF
783034-LTC2870IUFD#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IUFD#PBF 783034-LTC2870IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783034-LTC2870IUFD#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 130mV Data Rate: 20Mbps Family Name: LTC2870 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783034-LTC2870IUFD#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: Multiprotocol
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 130mV
Data Rate: 20Mbps
Family Name: LTC2870
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): MAX3162EAI+; MAX3162EAI+T; MAX3162CAI+; MAX3162ECAI+;
Introduction Date: December 06, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 783034-LTC2870IUFD#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2870IUFD#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products