Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CDD-2#PBF 783012-LTC2858CDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783012-LTC2858CDD-2# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Family Name: LTC2858 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ISL3150EIU; MAX13089EAPD; MAX13086EAPD; MAX13080EAPD; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783012-LTC2858CDD-2# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Family Name: LTC2858 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ISL3150EIU; MAX13089EAPD; MAX13086EAPD; MAX13080EAPD; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CDD-2#PBF - 783012-LTC2858CDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CDD-2#PBF
783012-LTC2858CDD-2#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CDD-2#PBF 783012-LTC2858CDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783012-LTC2858CDD-2# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 250kbps Family Name: LTC2858 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ISL3150EIU; MAX13089EAPD; MAX13086EAPD; MAX13080EAPD; Introduction Date: April 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783012-LTC2858CDD-2#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 250kbps
Family Name: LTC2858
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): ISL3150EIU; MAX13089EAPD; MAX13086EAPD; MAX13080EAPD;
Introduction Date: April 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 783012-LTC2858CDD-2#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CDD-2#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1334CG#PBF - 111025-LTC1334CG#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC491IS#PBF - 132289-LTC491IS#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details