Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2803IDHC#PBF 782963-LTC2803IDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782963-LTC2803IDHC#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Family Name: LTC2803 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): SP3222EUEA; SP3222EBCA; SP3222EBCA/TR; SP3222EUEA/TR; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782963-LTC2803IDHC#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Family Name: LTC2803 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): SP3222EUEA; SP3222EBCA; SP3222EBCA/TR; SP3222EUEA/TR; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2803IDHC#PBF - 782963-LTC2803IDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2803IDHC#PBF
782963-LTC2803IDHC#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2803IDHC#PBF 782963-LTC2803IDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 782963-LTC2803IDHC#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Family Name: LTC2803 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): SP3222EUEA; SP3222EBCA; SP3222EBCA/TR; SP3222EUEA/TR; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782963-LTC2803IDHC#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 250kbps
Family Name: LTC2803
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): SP3222EUEA; SP3222EBCA; SP3222EBCA/TR; SP3222EUEA/TR;
Introduction Date: March 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 782963-LTC2803IDHC#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2803IDHC#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2858CMS-1#PBF - 1062083-LTC2858CMS-1#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57F5PZ - 1142864-AFBR-57F5PZ - Win Source Electronics
Specs
Package Type Plugin
Supply Voltage 3.3 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1791CS#PBF - 1058762-LT1791CS#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details