Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2801IDE#TRPBF 782960-LTC2801IDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782960-LTC2801IDE#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Family Name: LTC2801 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221ECUE+; MAX3221ECUE+T; SN65C3221DBE4; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782960-LTC2801IDE#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Family Name: LTC2801 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221ECUE+; MAX3221ECUE+T; SN65C3221DBE4; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2801IDE#TRPBF - 782960-LTC2801IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2801IDE#TRPBF
782960-LTC2801IDE#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2801IDE#TRPBF 782960-LTC2801IDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782960-LTC2801IDE#TR PBF Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 250kbps Family Name: LTC2801 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221ECUE+; MAX3221ECUE+T; SN65C3221DBE4; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782960-LTC2801IDE#TRPBF
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 250kbps
Family Name: LTC2801
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Alternative Parts (Cross-Reference): MAX3221ECAE+G2X; MAX3221ECUE+; MAX3221ECUE+T; SN65C3221DBE4;
Introduction Date: March 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 782960-LTC2801IDE#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2801IDE#TRPBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products