Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758BCLX#PBF 782959-LTC2758BCLX#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782959-LTC2758BCLX#P BF Series: SoftSpan Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC2758 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): DAC8812ICPWT; DAC8812IBPWT; DAC8812IBPWR; DAC8802IPWR; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782959-LTC2758BCLX#P BF Series: SoftSpan Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC2758 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): DAC8812ICPWT; DAC8812IBPWT; DAC8812IBPWR; DAC8802IPWR; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758BCLX#PBF
782959-LTC2758BCLX#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758BCLX#PBF 782959-LTC2758BCLX#PBF
Manufacturer: Linear Technology Win Source Part Number: 782959-LTC2758BCLX#P BF Series: SoftSpan Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 48-LQFP Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 18 Settling Time: 2.1μs (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC2758 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): DAC8812ICPWT; DAC8812IBPWT; DAC8812IBPWR; DAC8802IPWR; Introduction Date: December 09, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782959-LTC2758BCLX#PBF
Series: SoftSpan
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 18
Settling Time: 2.1μs (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum)
Family Name: LTC2758
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): DAC8812ICPWT; DAC8812IBPWT; DAC8812IBPWR; DAC8802IPWR;
Introduction Date: December 09, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782959-LTC2758BCLX#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2758BCLX#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043FS8#PBF - 127110-LTC8043FS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details