Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2755CUP-12#PBF 782949-LTC2755CUP-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782949-LTC2755CUP-12 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 2μs (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC2755 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2755CUP-14#PBF; LTC2755IUP-14#PBF; LTC2755IUP-14#TRPBF; Introduction Date: March 13, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782949-LTC2755CUP-12 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 2μs (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC2755 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2755CUP-14#PBF; LTC2755IUP-14#PBF; LTC2755IUP-14#TRPBF; Introduction Date: March 13, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2755CUP-12#PBF
782949-LTC2755CUP-12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2755CUP-12#PBF 782949-LTC2755CUP-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782949-LTC2755CUP-12 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-WFQFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 2μs (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC2755 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): LTC2755CUP-14#PBF; LTC2755IUP-14#PBF; LTC2755IUP-14#TRPBF; Introduction Date: March 13, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782949-LTC2755CUP-12#PBF
Series: SoftSpan
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-WFQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 2μs (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: LTC2755
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): LTC2755CUP-14#PBF; LTC2755IUP-14#PBF; LTC2755IUP-14#TRPBF;
Introduction Date: March 13, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782949-LTC2755CUP-12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2755CUP-12#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products