Manufacturer: Linear Technology
Win Source Part Number: 782946-LTC2754CUKG-1
Series: SoftSpan
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 52-WFQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 2μs (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: LTC2754
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): LTC2754CUKG-12#PBF; LTC2754IUKG-12#PBF; LTC2754IUKG-12#TRPBF
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782946-LTC2754CUKG-12#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2754CUKG-12#TRPBF |
| Interface Type | SPI; SPI |