Manufacturer: Linear Technology
Win Source Part Number: 782935-LTC2753ACUK-1
Series: SoftSpan
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-WFQFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 2μs (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.4, ±0.2
Family Name: TC2753
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): LTC2753ACUK-16; LTC2753ACUK-16#TRPBF
Introduction Date: October 29, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782935-LTC2753ACUK-16#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2753ACUK-16#PBF |
| Interface Type | Parallel; Parallel |