Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704IGW-14#PBF 782927-LTC2704IGW-14#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782927-LTC2704IGW-14 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Settling Time: 9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC2704 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; LTC2704IGW-14; LTC2704IGW-14#TR; Introduction Date: August 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782927-LTC2704IGW-14 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Settling Time: 9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC2704 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; LTC2704IGW-14; LTC2704IGW-14#TR; Introduction Date: August 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704IGW-14#PBF
782927-LTC2704IGW-14#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704IGW-14#PBF 782927-LTC2704IGW-14#PBF
Manufacturer: Linear Technology Win Source Part Number: 782927-LTC2704IGW-14 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 14 Settling Time: 9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC2704 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-SSOP Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; LTC2704IGW-14; LTC2704IGW-14#TR; Introduction Date: August 09, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782927-LTC2704IGW-14#PBF
Series: SoftSpan
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-BSOP (0.295", 7.50mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 16.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Settling Time: 9μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: LTC2704
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-SSOP
Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; LTC2704IGW-14; LTC2704IGW-14#TR;
Introduction Date: August 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782927-LTC2704IGW-14#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704IGW-14#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2605IGN-1#PBF - 141127-LTC2605IGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1590CS#PBF - 105825-LTC1590CS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details