Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-12#PBF 782923-LTC2668CUJ-12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782923-LTC2668CUJ-12 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 15.75 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 5.5 V Resolution: 12 Settling Time: 15.5μs (Typ) Number of D/A Converters: 16 INL/DNL (LSB): ±0.2, ±0.05 Family Name: LTC2666 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC2668CUJ-12#TRPBF; LTC2668HUJ-12#TRPBF; LTC2668HUJ-12#PBF; LTC2668IUJ-12#TRPBF; Introduction Date: June 03, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782923-LTC2668CUJ-12 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 15.75 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 5.5 V Resolution: 12 Settling Time: 15.5μs (Typ) Number of D/A Converters: 16 INL/DNL (LSB): ±0.2, ±0.05 Family Name: LTC2666 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC2668CUJ-12#TRPBF; LTC2668HUJ-12#TRPBF; LTC2668HUJ-12#PBF; LTC2668IUJ-12#TRPBF; Introduction Date: June 03, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-12#PBF
782923-LTC2668CUJ-12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-12#PBF 782923-LTC2668CUJ-12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782923-LTC2668CUJ-12 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 15.75 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 5.5 V Resolution: 12 Settling Time: 15.5μs (Typ) Number of D/A Converters: 16 INL/DNL (LSB): ±0.2, ±0.05 Family Name: LTC2666 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC2668CUJ-12#TRPBF; LTC2668HUJ-12#TRPBF; LTC2668HUJ-12#PBF; LTC2668IUJ-12#TRPBF; Introduction Date: June 03, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782923-LTC2668CUJ-12#PBF
Series: SoftSpan
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 40-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 15.75 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.71 V ~ 5.5 V
Resolution: 12
Settling Time: 15.5μs (Typ)
Number of D/A Converters: 16
INL/DNL (LSB): ±0.2, ±0.05
Family Name: LTC2666
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC2668CUJ-12#TRPBF; LTC2668HUJ-12#TRPBF; LTC2668HUJ-12#PBF; LTC2668IUJ-12#TRPBF;
Introduction Date: June 03, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782923-LTC2668CUJ-12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2668CUJ-12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details