Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2664IUH-16#PBF 782919-LTC2664IUH-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782919-LTC2664IUH-16 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 15.75 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 5.5 V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.2, ±0.35 Family Name: LTC2664 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX5715AAUD+T; MAX5715AAUD+; MAX5815AWC+T; MAX5715AWC+T; Introduction Date: December 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782919-LTC2664IUH-16 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 15.75 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 5.5 V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.2, ±0.35 Family Name: LTC2664 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX5715AAUD+T; MAX5715AAUD+; MAX5815AWC+T; MAX5715AWC+T; Introduction Date: December 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2664IUH-16#PBF - 782919-LTC2664IUH-16#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2664IUH-16#PBF
782919-LTC2664IUH-16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2664IUH-16#PBF 782919-LTC2664IUH-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782919-LTC2664IUH-16 #PBF Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 15.75 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 1.71 V ~ 5.5 V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.2, ±0.35 Family Name: LTC2664 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): MAX5715AAUD+T; MAX5715AAUD+; MAX5815AWC+T; MAX5715AWC+T; Introduction Date: December 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782919-LTC2664IUH-16#PBF
Series: SoftSpan
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 15.75 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.71 V ~ 5.5 V
Resolution: 16
Settling Time: 20μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±2.2, ±0.35
Family Name: LTC2664
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX5715AAUD+T; MAX5715AAUD+; MAX5815AWC+T; MAX5715AWC+T;
Introduction Date: December 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782919-LTC2664IUH-16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2664IUH-16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669CS5#TRPBF - 782165-LTC1669CS5#TRPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2606IDD#PBF - 128850-LTC2606IDD#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details