Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BIUFD-H16#PBF 782912-LTC2657BIUFD-H16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782912-LTC2657BIUFD- H16#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 9.1μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2657 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5591BEUI+; MAX5591BEUI+T; MAX5591AEUI+T; Introduction Date: September 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782912-LTC2657BIUFD- H16#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 9.1μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2657 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5591BEUI+; MAX5591BEUI+T; MAX5591AEUI+T; Introduction Date: September 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BIUFD-H16#PBF
782912-LTC2657BIUFD-H16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BIUFD-H16#PBF 782912-LTC2657BIUFD-H16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782912-LTC2657BIUFD- H16#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 9.1μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2657 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5591BEUI+; MAX5591BEUI+T; MAX5591AEUI+T; Introduction Date: September 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782912-LTC2657BIUFD-H16#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 9.1μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±2, ±0.3
Family Name: LTC2657
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): MAX5590BEUG+T; MAX5591BEUI+; MAX5591BEUI+T; MAX5591AEUI+T;
Introduction Date: September 14, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782912-LTC2657BIUFD-H16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2657BIUFD-H16#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631HTS8-HZ12#TRPBF - 782790-LTC2631HTS8-HZ12#TRPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317832-LTC1450CN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details