Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-L12#PBF 782890-LTC2654CUF-L12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782890-LTC2654CUF-L1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5580AETP+T; MAX5580AETP; MAX5580BETP+; MAX5580BETP; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782890-LTC2654CUF-L1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5580AETP+T; MAX5580AETP; MAX5580BETP+; MAX5580BETP; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-L12#PBF
782890-LTC2654CUF-L12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-L12#PBF 782890-LTC2654CUF-L12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782890-LTC2654CUF-L1 2#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.5, ±0.1 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Alternative Parts (Cross-Reference): MAX5580AETP+T; MAX5580AETP; MAX5580BETP+; MAX5580BETP; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782890-LTC2654CUF-L12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.2μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.5, ±0.1
Family Name: LTC2654
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Alternative Parts (Cross-Reference): MAX5580AETP+T; MAX5580AETP; MAX5580BETP+; MAX5580BETP;
Introduction Date: March 05, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782890-LTC2654CUF-L12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654CUF-L12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669CS5#TRPBF - 782165-LTC1669CS5#TRPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323139-LTC2635HUD-LMX10#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 16-WFQFN Exposed Pad
Packing Method Bulk; Bulk
View Details
Specs
Interface Type PWM
Package Type SOIC
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details