Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654BCGN-L16#PBF 782884-LTC2654BCGN-L16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782884-LTC2654BCGN-L 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 8.9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): DAC1204U; MAX5715AAUD+T; MAX5715AAUD+; MAX5580AETP+T; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782884-LTC2654BCGN-L 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 8.9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): DAC1204U; MAX5715AAUD+T; MAX5715AAUD+; MAX5580AETP+T; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654BCGN-L16#PBF - 782884-LTC2654BCGN-L16#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654BCGN-L16#PBF
782884-LTC2654BCGN-L16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654BCGN-L16#PBF 782884-LTC2654BCGN-L16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782884-LTC2654BCGN-L 16#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 8.9μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2, ±0.3 Family Name: LTC2654 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): DAC1204U; MAX5715AAUD+T; MAX5715AAUD+; MAX5580AETP+T; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782884-LTC2654BCGN-L16#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 8.9μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±2, ±0.3
Family Name: LTC2654
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): DAC1204U; MAX5715AAUD+T; MAX5715AAUD+; MAX5580AETP+T;
Introduction Date: March 05, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782884-LTC2654BCGN-L16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2654BCGN-L16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CN8 - 072473-LTC1456CN8 - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; PDIP; 8-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details