Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644IMS-L8#PBF 782882-LTC2644IMS-L8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782882-LTC2644IMS-L8 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PWM Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2644 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2644IMS-L8#TRPBF; LTC2644CMS-L8#TRPBF; LTC2644CMS-L8#PBF; LTC2644HMS-L8#TRPBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782882-LTC2644IMS-L8 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PWM Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2644 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2644IMS-L8#TRPBF; LTC2644CMS-L8#TRPBF; LTC2644CMS-L8#PBF; LTC2644HMS-L8#TRPBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644IMS-L8#PBF
782882-LTC2644IMS-L8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644IMS-L8#PBF 782882-LTC2644IMS-L8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782882-LTC2644IMS-L8 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: PWM Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 7μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2644 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): LTC2644IMS-L8#TRPBF; LTC2644CMS-L8#TRPBF; LTC2644CMS-L8#PBF; LTC2644HMS-L8#TRPBF; Introduction Date: August 01, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782882-LTC2644IMS-L8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: PWM
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 7μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±0.05, ±0.5 (Maximum)
Family Name: LTC2644
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): LTC2644IMS-L8#TRPBF; LTC2644CMS-L8#TRPBF; LTC2644CMS-L8#PBF; LTC2644HMS-L8#TRPBF;
Introduction Date: August 01, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782882-LTC2644IMS-L8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2644IMS-L8#PBF
Interface Type PWM
Unlock Full Specs
to access all available technical data

Similar Products