Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#PBF 782873-LTC2641CMS8-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782873-LTC2641CMS8-1 6#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2641 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX541AESA; MAX542CEPD; MAX541CCSA; MAX541AESA-T; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782873-LTC2641CMS8-1 6#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2641 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX541AESA; MAX542CEPD; MAX541CCSA; MAX541AESA-T; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#PBF
782873-LTC2641CMS8-16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#PBF 782873-LTC2641CMS8-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782873-LTC2641CMS8-1 6#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.5 Family Name: LTC2641 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX541AESA; MAX542CEPD; MAX541CCSA; MAX541AESA-T; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782873-LTC2641CMS8-16#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±0.5
Family Name: LTC2641
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX541AESA; MAX542CEPD; MAX541CCSA; MAX541AESA-T;
Introduction Date: July 20, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782873-LTC2641CMS8-16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Electronic Wholesale - LTC2642CMS-16#PBF - 758796-LTC2642CMS-16#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ACSC6-LZ12#TRPBF - 131487-LTC2630ACSC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details