Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640CTS8-HZ10#TRMPBF 782868-LTC2640CTS8-HZ10#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782868-LTC2640CTS8-H Z10#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2640 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5803ATA+T ; MAX5703ATA+T; MAX5703AKA+T; Introduction Date: August 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782868-LTC2640CTS8-H Z10#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2640 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5803ATA+T ; MAX5703ATA+T; MAX5703AKA+T; Introduction Date: August 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640CTS8-HZ10#TRMPBF
782868-LTC2640CTS8-HZ10#TRMPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640CTS8-HZ10#TRMPBF 782868-LTC2640CTS8-HZ10#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782868-LTC2640CTS8-H Z10#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2640 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5803ATA+T ; MAX5703ATA+T; MAX5703AKA+T; Introduction Date: August 12, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782868-LTC2640CTS8-HZ10#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 10
Settling Time: 4.2μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.2, ±0.5 (Maximum)
Family Name: LTC2640
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5803ATA+T ; MAX5703ATA+T; MAX5703AKA+T;
Introduction Date: August 12, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782868-LTC2640CTS8-HZ10#TRMPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2640CTS8-HZ10#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Electronic Wholesale - LTC2642CMS-16#PBF - 758796-LTC2642CMS-16#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details