Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637IDE-LZ8#PBF 782867-LTC2637IDE-LZ8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782867-LTC2637IDE-LZ 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.5μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAX5592EUG+; MAX5308EUE-T; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782867-LTC2637IDE-LZ 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.5μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAX5592EUG+; MAX5308EUE-T; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637IDE-LZ8#PBF
782867-LTC2637IDE-LZ8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637IDE-LZ8#PBF 782867-LTC2637IDE-LZ8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782867-LTC2637IDE-LZ 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.5μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2637 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DFN (4x3) Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAX5592EUG+; MAX5308EUE-T; Introduction Date: August 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782867-LTC2637IDE-LZ8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-WFDFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 3.5μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.05, ±0.5 (Maximum)
Family Name: LTC2637
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DFN (4x3)
Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAX5592EUG+; MAX5308EUE-T;
Introduction Date: August 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782867-LTC2637IDE-LZ8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2637IDE-LZ8#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details