Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2635CMSE-LZ8#PBF 782834-LTC2635CMSE-LZ8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782834-LTC2635CMSE-L Z8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.5μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2635 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MP7652AS; MAX5583EUP+T; MAX5585EUP+T; MAX5714AWC+T; Introduction Date: November 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782834-LTC2635CMSE-L Z8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.5μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2635 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MP7652AS; MAX5583EUP+T; MAX5585EUP+T; MAX5714AWC+T; Introduction Date: November 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2635CMSE-LZ8#PBF
782834-LTC2635CMSE-LZ8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2635CMSE-LZ8#PBF 782834-LTC2635CMSE-LZ8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782834-LTC2635CMSE-L Z8#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.5μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2635 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MP7652AS; MAX5583EUP+T; MAX5585EUP+T; MAX5714AWC+T; Introduction Date: November 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782834-LTC2635CMSE-LZ8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 3.5μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.05, ±0.5 (Maximum)
Family Name: LTC2635
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MP7652AS; MAX5583EUP+T; MAX5585EUP+T; MAX5714AWC+T;
Introduction Date: November 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782834-LTC2635CMSE-LZ8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2635CMSE-LZ8#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products