Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LMX8#PBF 782829-LTC2634IMSE-LMX8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782829-LTC2634IMSE-L MX8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.3μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX5583EUP+T ; MAX5585EUP+T ; MAX5585EUP+; MAX5585EUP; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782829-LTC2634IMSE-L MX8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.3μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX5583EUP+T ; MAX5585EUP+T ; MAX5585EUP+; MAX5585EUP; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LMX8#PBF
782829-LTC2634IMSE-LMX8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LMX8#PBF 782829-LTC2634IMSE-LMX8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782829-LTC2634IMSE-L MX8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 3.3μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.05, ±0.5 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX5583EUP+T ; MAX5585EUP+T ; MAX5585EUP+; MAX5585EUP; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782829-LTC2634IMSE-LMX8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 3.3μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.05, ±0.5 (Maximum)
Family Name: LTC2634
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX5583EUP+T ; MAX5585EUP+T ; MAX5585EUP+; MAX5585EUP;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782829-LTC2634IMSE-LMX8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634IMSE-LMX8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663CMS8#PBF - 132346-LTC1663CMS8#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1450LCG#PBF - 119364-LTC1450LCG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP
Packing Method Tube; Tube/Rail
View Details