Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634HMSE-HZ12#TRPBF 782823-LTC2634HMSE-HZ12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782823-LTC2634HMSE-H Z12#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.8μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T ; DAC1214U; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782823-LTC2634HMSE-H Z12#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.8μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T ; DAC1214U; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634HMSE-HZ12#TRPBF
782823-LTC2634HMSE-HZ12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634HMSE-HZ12#TRPBF 782823-LTC2634HMSE-HZ12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782823-LTC2634HMSE-H Z12#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.8μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T ; DAC1214U; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782823-LTC2634HMSE-HZ12#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.8μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2634
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX5581AEUP+T; MAX5581AEUP+; MAX5581BEUP+T ; DAC1214U;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782823-LTC2634HMSE-HZ12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634HMSE-HZ12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products