Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CUD-HZ10#PBF 782816-LTC2634CUD-HZ10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782816-LTC2634CUD-HZ 10#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): DAC1214U; MAX5583EUP+T; MAX5714AWC+T; MAX5583ETP; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782816-LTC2634CUD-HZ 10#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): DAC1214U; MAX5583EUP+T; MAX5714AWC+T; MAX5583ETP; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CUD-HZ10#PBF
782816-LTC2634CUD-HZ10#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CUD-HZ10#PBF 782816-LTC2634CUD-HZ10#PBF
Manufacturer: Linear Technology Win Source Part Number: 782816-LTC2634CUD-HZ 10#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): DAC1214U; MAX5583EUP+T; MAX5714AWC+T; MAX5583ETP; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782816-LTC2634CUD-HZ10#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 10
Settling Time: 4.2μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.2, ±0.5 (Maximum)
Family Name: LTC2634
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Alternative Parts (Cross-Reference): DAC1214U; MAX5583EUP+T; MAX5714AWC+T; MAX5583ETP;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782816-LTC2634CUD-HZ10#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CUD-HZ10#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products