Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CMSE-LMI12#PBF 782812-LTC2634CMSE-LMI12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782812-LTC2634CMSE-L MI12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5581BETP+; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782812-LTC2634CMSE-L MI12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5581BETP+; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CMSE-LMI12#PBF
782812-LTC2634CMSE-LMI12#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CMSE-LMI12#PBF 782812-LTC2634CMSE-LMI12#PBF
Manufacturer: Linear Technology Win Source Part Number: 782812-LTC2634CMSE-L MI12#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.2μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2634 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5581BETP+; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782812-LTC2634CMSE-LMI12#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.2μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2634
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5581BETP+;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782812-LTC2634CMSE-LMI12#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2634CMSE-LMI12#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1428CS8-50#TRPBF - 132384-LTC1428CS8-50#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317842-LTC2636IMS-LMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details