Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631CTS8-LM12#TRMPBF 782788-LTC2631CTS8-LM12#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782788-LTC2631CTS8-L M12#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782788-LTC2631CTS8-L M12#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631CTS8-LM12#TRMPBF
782788-LTC2631CTS8-LM12#TRMPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631CTS8-LM12#TRMPBF 782788-LTC2631CTS8-LM12#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782788-LTC2631CTS8-L M12#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.1μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782788-LTC2631CTS8-LM12#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.1μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2631
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782788-LTC2631CTS8-LM12#TRMPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631CTS8-LM12#TRMPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1661CMS8#PBF - 107499-LTC1661CMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641IDD-12#PBF - 139978-LTC2641IDD-12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type 8-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details