Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631AITS8-HZ12#TRPBF 782784-LTC2631AITS8-HZ12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782784-LTC2631AITS8- HZ12#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782784-LTC2631AITS8- HZ12#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631AITS8-HZ12#TRPBF
782784-LTC2631AITS8-HZ12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631AITS8-HZ12#TRPBF 782784-LTC2631AITS8-HZ12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782784-LTC2631AITS8- HZ12#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Voltage - Buffered Operating Supply Voltage: 5V Data Interface: I2C Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4.6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±1 (Maximum) Family Name: LTC2631 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782784-LTC2631AITS8-HZ12#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4.6μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±1 (Maximum)
Family Name: LTC2631
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): MAX5804ATA+T; MAX5804AKA+T; MAX5704ATA+T; MAX5704AKA+T;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782784-LTC2631AITS8-HZ12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631AITS8-HZ12#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; TSSOP; 20-TSSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details