Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630CSC6-LZ10#TRPBF 782775-LTC2630CSC6-LZ10#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782775-LTC2630CSC6-L Z10#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-VSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 3.9μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2630 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): MAX5510ETC+; MAX5531ETC-T; MAX5805BATB+T; MAX5530ETC; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782775-LTC2630CSC6-L Z10#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-VSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 3.9μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2630 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): MAX5510ETC+; MAX5531ETC-T; MAX5805BATB+T; MAX5530ETC; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630CSC6-LZ10#TRPBF
782775-LTC2630CSC6-LZ10#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630CSC6-LZ10#TRPBF 782775-LTC2630CSC6-LZ10#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782775-LTC2630CSC6-L Z10#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-VSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 3.9μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.2, ±0.5 (Maximum) Family Name: LTC2630 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): MAX5510ETC+; MAX5531ETC-T; MAX5805BATB+T; MAX5530ETC; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782775-LTC2630CSC6-LZ10#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 6-VSSOP, SC-88, SOT-363
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: Internal, Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 3.9μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.2, ±0.5 (Maximum)
Family Name: LTC2630
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): MAX5510ETC+; MAX5531ETC-T; MAX5805BATB+T; MAX5530ETC;
Introduction Date: April 12, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782775-LTC2630CSC6-LZ10#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630CSC6-LZ10#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317842-LTC2636IMS-LMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details