Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497IUHF#PBF 782716-LTC2497IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782716-LTC2497IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2497 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2497IUHF#TR; LTC2497IUHF; LTC2497IUHF#TRPBF; LTC2497CUHF; Introduction Date: October 30, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782716-LTC2497IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2497 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2497IUHF#TR; LTC2497IUHF; LTC2497IUHF#TRPBF; LTC2497CUHF; Introduction Date: October 30, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497IUHF#PBF
782716-LTC2497IUHF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497IUHF#PBF 782716-LTC2497IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782716-LTC2497IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2497 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2497IUHF#TR; LTC2497IUHF; LTC2497IUHF#TRPBF; LTC2497CUHF; Introduction Date: October 30, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782716-LTC2497IUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2497
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2497IUHF#TR; LTC2497IUHF; LTC2497IUHF#TRPBF; LTC2497CUHF;
Introduction Date: October 30, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782716-LTC2497IUHF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497IUHF#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details