Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#PBF 782715-LTC2497CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782715-LTC2497CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2497 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2497CUHF; LTC2497CUHF#TR; LTC2497CUHF#TRPBF; LTC2497IUHF#TR; Introduction Date: October 30, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782715-LTC2497CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2497 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2497CUHF; LTC2497CUHF#TR; LTC2497CUHF#TRPBF; LTC2497IUHF#TR; Introduction Date: October 30, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#PBF
782715-LTC2497CUHF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#PBF 782715-LTC2497CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782715-LTC2497CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2497 Categories: Integrated Circuits (ICs) Sampling Rate: 7.5 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2497CUHF; LTC2497CUHF#TR; LTC2497CUHF#TRPBF; LTC2497IUHF#TR; Introduction Date: October 30, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782715-LTC2497CUHF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2497
Categories: Integrated Circuits (ICs)
Sampling Rate: 7.5
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2497CUHF; LTC2497CUHF#TR; LTC2497CUHF#TRPBF; LTC2497IUHF#TR;
Introduction Date: October 30, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782715-LTC2497CUHF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products