Manufacturer: Linear Technology
Win Source Part Number: 782714-LTC2496CUHF#P
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2496
Categories: Integrated Circuits (ICs)
Sampling Rate: 6.9
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2496CUHF; LTC2496CUHF#TR; LTC2496CUHF#TRPBF LTC2496IUHF#TR;
Introduction Date: July 26, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782714-LTC2496CUHF#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2496CUHF#PBF |
| Interface Type | SPI; SPI |