Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494CUHF#PBF 782712-LTC2494CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782712-LTC2494CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA, Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2494 Categories: Integrated Circuits (ICs) Sampling Rate: 15 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2494CUHF#TRLTC249 4CUHF; LTC2494CUHF#TRPBF; LTC2494IUHF; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782712-LTC2494CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA, Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2494 Categories: Integrated Circuits (ICs) Sampling Rate: 15 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2494CUHF#TRLTC249 4CUHF; LTC2494CUHF#TRPBF; LTC2494IUHF; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494CUHF#PBF
782712-LTC2494CUHF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494CUHF#PBF 782712-LTC2494CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782712-LTC2494CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Features: PGA, Temperature Sensor Package: 38-WFQFN Exposed Pad Configuration: MUX-ADC Number of Inputs: 8, 16 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2494 Categories: Integrated Circuits (ICs) Sampling Rate: 15 Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): LTC2494CUHF#TRLTC249 4CUHF; LTC2494CUHF#TRPBF; LTC2494IUHF; Introduction Date: January 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782712-LTC2494CUHF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: PGA, Temperature Sensor
Package: 38-WFQFN Exposed Pad
Configuration: MUX-ADC
Number of Inputs: 8, 16
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2494
Categories: Integrated Circuits (ICs)
Sampling Rate: 15
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): LTC2494CUHF#TRLTC2494CUHF; LTC2494CUHF#TRPBF; LTC2494IUHF;
Introduction Date: January 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782712-LTC2494CUHF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494CUHF#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1746CFW#PBF - 072501-LTC1746CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details