Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472IMS#PBF 782687-LTC2472IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782687-LTC2472IMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2472 Categories: Integrated Circuits (ICs) Sampling Rate: 833 Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR; Introduction Date: November 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782687-LTC2472IMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2472 Categories: Integrated Circuits (ICs) Sampling Rate: 833 Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR; Introduction Date: November 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472IMS#PBF
782687-LTC2472IMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472IMS#PBF 782687-LTC2472IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782687-LTC2472IMS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Number of Converters: 1 Family Name: LTC2472 Categories: Integrated Circuits (ICs) Sampling Rate: 833 Manufacturer Package: 12-MSOP Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR; Introduction Date: November 17, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782687-LTC2472IMS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2472
Categories: Integrated Circuits (ICs)
Sampling Rate: 833
Manufacturer Package: 12-MSOP
Alternative Parts (Cross-Reference): CS5526-BSR; CS5525-ASZR; ADS1601IPFB; CS5525-ASR;
Introduction Date: November 17, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782687-LTC2472IMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2472IMS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2493IDE#PBF - 1061739-LTC2493IDE#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF - 134528-LTC2401IMS#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details